Texas Instruments SN74F00 Quad 2-input positive-NAND gates SN74F00D

Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F00 Quad 2-input positive-NAND gates - SN74F00D - Texas Instruments
Dallas, TX, United States
SN74F00 Quad 2-input positive-NAND gates
SN74F00D
SN74F00 Quad 2-input positive-NAND gates SN74F00D
Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F00D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F00D - 006705-SN74F00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F00D
006705-SN74F00D
Logic - Logic - Gates and Inverters - SN74F00D 006705-SN74F00D
Manufacturer: Texas Instruments Win Source Part Number: 006705-SN74F00D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 006705-SN74F00D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Gates and Inverters - 296-1176-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1176-5-ND
Gates and Inverters 296-1176-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74F00D
Quad 5V SOIC Logic IC 705-SN74F00D
Quad 2-Input NAND Gate IC, 5V, 6ns, SOIC Product overview: SN74F00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 6ns, SOIC Product overview: SN74F00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74F00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F00D
Logic - Gates and Inverters SN74F00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 51AK9417 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
51AK9417
Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 51AK9417
IC, NAND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74F00; Logic Type:NAND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, NAND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74F00; Logic Type:NAND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F00D
Logic Gates SN74F00D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic IC - 16624618 - Radwell International
Willingboro, NJ, United States
Logic IC
16624618
Logic IC 16624618
IC, NAND GATE IC, 4 CHANNEL, 2 INPUTS, SMD, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, NAND GATE IC, 4 CHANNEL, 2 INPUTS, SMD, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74F00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F00D
Gates and Inverters SN74F00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F00D SN74F00D 006705-SN74F00D 296-1176-5-ND 705-SN74F00D SN74F00D SN74F00D 51AK9417 SN74F00D 16624618 SN74F00D
Product Name SN74F00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74F00D Gates and Inverters Quad 5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Nand Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic Gates Logic IC Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6 ns 5 ns 5 ns 6 ns
Operating Current 0.0102 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details