Texas Instruments SN74CBTU4411 11-Bit 1-of-4 FET Multiplexer/Demultiplexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs SN74CBTU4411ZSTR

Description
11-Bit 1-of-4 FET Multiplexer/Demultip lexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs 72-NFBGA 0 to 85
Request a Quote Datasheet
Description
11-Bit 1-of-4 FET Multiplexer/Demultip lexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs 72-NFBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTU4411 11-Bit 1-of-4 FET Multiplexer/Demultiplexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs - SN74CBTU4411ZSTR - Texas Instruments
Dallas, TX, United States
SN74CBTU4411 11-Bit 1-of-4 FET Multiplexer/Demultiplexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs
SN74CBTU4411ZSTR
SN74CBTU4411 11-Bit 1-of-4 FET Multiplexer/Demultiplexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs SN74CBTU4411ZSTR
11-Bit 1-of-4 FET Multiplexer/Demultip lexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs 72-NFBGA 0 to 85

11-Bit 1-of-4 FET Multiplexer/Demultiplexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs 72-NFBGA 0 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V Analog Switch and Multiplexer IC
743-SN74CBTU4411ZSTR
1.8V Analog Switch and Multiplexer IC 743-SN74CBTU4411ZSTR
11-Ch 1.8V CMOS Analog Multiplexer, 0.3ns PD, TFBGA Product overview: SN74CBTU4411ZSTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTU4411ZSTR can be used for catalog matching and distributor lookup.

11-Ch 1.8V CMOS Analog Multiplexer, 0.3ns PD, TFBGA Product overview: SN74CBTU4411ZSTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTU4411ZSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTU4411ZSTR - 030072-SN74CBTU4411ZSTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTU4411ZSTR
030072-SN74CBTU4411ZSTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTU4411ZSTR 030072-SN74CBTU4411ZSTR
Manufacturer: Texas Instruments Win Source Part Number: 030072-SN74CBTU4411Z STR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 72-NFBGA (7x7) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030072-SN74CBTU4411ZSTR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 72-NFBGA (7x7)
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-36528-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-36528-2-ND
Signal Switches, Multiplexers, Decoders 296-36528-2-ND
Multiplexer/Demultip lexer 11 x 4:1 72-NFBGA (7x7)

Multiplexer/Demultiplexer 11 x 4:1 72-NFBGA (7x7)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTU4411ZSTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTU4411ZSTR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTU4411ZSTR
IC MUX/DEMUX 11 X 4:1 72NFBGA

IC MUX/DEMUX 11 X 4:1 72NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTU4411ZSTR 743-SN74CBTU4411ZSTR 030072-SN74CBTU4411ZSTR 296-36528-2-ND SN74CBTU4411ZSTR
Product Name SN74CBTU4411 11-Bit 1-of-4 FET Multiplexer/Demultiplexer 1.8-V DDR-II Switch w/ Charge Pump & Precharged Outputs 1.8V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTU4411ZSTR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 11 X 1:4 MUX 11 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.7 to 1.9 volts 1.8 volts 1.7 to 1.9 volts
Ron 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPW - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers