Texas Instruments CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BPW

Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPW - Texas Instruments
Dallas, TX, United States
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4053BPW
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BPW
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125

CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-TSSOP -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - 083126-CD4053BPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPW
083126-CD4053BPW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPW 083126-CD4053BPW
Manufacturer: Texas Instruments Win Source Part Number: 083126-CD4053BPW Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -40dB @ 6MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 9pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083126-CD4053BPW
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 9pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25951-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25951-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-25951-5-ND
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP

3 Circuit IC Switch 2:1 240Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 30MHz TSSOP Analog Switch and Multiplexer IC
747-CD4053BPW
20V 30MHz TSSOP Analog Switch and Multiplexer IC 747-CD4053BPW
3-Ch Analog Mux/Demux, 20V, 30MHz, 16-TSSOP, SM Product overview: CD4053BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BPW can be used for catalog matching and distributor lookup.

3-Ch Analog Mux/Demux, 20V, 30MHz, 16-TSSOP, SM Product overview: CD4053BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 6622662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622662
Multiplexer & Demultiplexer ICs 6622662
CMOS 3x2-ch Analog MUX/DEMUX 16P TSSOP

CMOS 3x2-ch Analog MUX/DEMUX 16P TSSOP

Supplier's Site
Multiplexer & Demultiplexer ICs - 1451048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1451048
Multiplexer & Demultiplexer ICs 1451048
CMOS 3x2-ch Analog MUX/DEMUX 16P TSSOP

CMOS 3x2-ch Analog MUX/DEMUX 16P TSSOP

Supplier's Site
Ic, Logic, Triple 2Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments - 36AJ8535 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Triple 2Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments
36AJ8535
Ic, Logic, Triple 2Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments 36AJ8535
IC, LOGIC, TRIPLE 2CH MUX, 16TSSOP; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, LOGIC, TRIPLE 2CH MUX, 16TSSOP; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4053BPW
Analog Switches, Multiplexers, Demultiplexers CD4053BPW
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP

3 Circuit IC Switch 2:1 240Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4053BPW 083126-CD4053BPW 296-25951-5-ND 747-CD4053BPW 6622662 36AJ8535 CD4053BPW
Product Name CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPW Analog Switches, Multiplexers, Demultiplexers 20V 30MHz TSSOP Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Ic, Logic, Triple 2Ch Mux, 16Tssop; Multiplexer Configuration Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Configuration 3 X SPDT 2x1 2x1 Triple
Applications Military
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to 20 volts 2.5 to 20 volts 18 volts 3 to 20 volts
Ron 125 ohms 240 ohms 125 ohms 240 ohms
Unlock Full Specs
to access all available technical data