Nexperia B.V. 74HC4514D

Description
NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 4-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.6 x 7.6 x 2.45mm
Request a Quote
Description
NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 4-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.6 x 7.6 x 2.45mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7812831 - RS Components, Ltd.
Corby, Northants, United Kingdom
NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 4-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.6 x 7.6 x 2.45mm

NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 4-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.6 x 7.6 x 2.45mm

Supplier's Site
 - 7812831P - RS Components, Ltd.
Corby, Northants, United Kingdom
NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 4-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.6 x 7.6 x 2.45mm Delivery on production packaging - Tube. This product is non-returnable.

NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 4-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.6 x 7.6 x 2.45mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1242261 - RS Components, Ltd.
Corby, Northants, United Kingdom
NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 4-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.6 x 7.6 x 2.45mm

NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 4-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.6 x 7.6 x 2.45mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 7812831
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 4
Output Lines 16
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

1-of-2 non-inverting demultiplexer with 3-state deselected output - 74LVC1G18GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT457 SOT457
View Details
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
 - 54ACT11138FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details