Texas Instruments SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253DGVR

Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - SN74CBTLV3253DGVR - Texas Instruments
Dallas, TX, United States
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer
SN74CBTLV3253DGVR
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253DGVR
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-TVSOP -40 to 85

Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer 16-TVSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9131-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9131-2-ND
Signal Switches, Multiplexers, Decoders 296-9131-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TVSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9131-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9131-6-ND
Signal Switches, Multiplexers, Decoders 296-9131-6-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TVSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9131-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9131-1-ND
Signal Switches, Multiplexers, Decoders 296-9131-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TVSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TVSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 3.3V Analog Switch and Multiplexer IC
743-SN74CBTLV3253DGVR
200MHz 3.3V Analog Switch and Multiplexer IC 743-SN74CBTLV3253DGVR
2-Ch 4:1 Analog Mux/Demux, 200MHz, 3.3V, CMOS, TFSOP Product overview: SN74CBTLV3253DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253DGV R can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux/Demux, 200MHz, 3.3V, CMOS, TFSOP Product overview: SN74CBTLV3253DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3253DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3253DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3253DGVR
IC MUX/DEMUX 2 X 4:1 16TVSOP

IC MUX/DEMUX 2 X 4:1 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3253DGVR 296-9131-2-ND 743-SN74CBTLV3253DGVR SN74CBTLV3253DGVR
Product Name SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 200MHz 3.3V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 66BM - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers