Texas Instruments SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253D

Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote
Description
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTLV3253D is a low-voltage dual 1-of-4 FET multiplexer/demultiplexer in a 16-pin SOIC package measuring 9.90mm × 3.90mm. It features a 5Ω on-state resistance, rail-to-rail switching on data I/O ports, and supports partial-power-down operation with isolation during power-off. The device operates over a temperature range of -40°C to 85°C and has a junction-to-ambient thermal resistance of 102.5°C/W.

Datasheet Summary
Powered by GS/AI

The SN74CBTLV3253D is a low-voltage dual 1-of-4 FET multiplexer/demultiplexer in a 16-pin SOIC package measuring 9.90mm × 3.90mm. It features a 5Ω on-state resistance, rail-to-rail switching on data I/O ports, and supports partial-power-down operation with isolation during power-off. The device operates over a temperature range of -40°C to 85°C and has a junction-to-ambient thermal resistance of 102.5°C/W.

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - SN74CBTLV3253D - Texas Instruments
Dallas, TX, United States
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer
SN74CBTLV3253D
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer SN74CBTLV3253D
Low-Voltage Dual 1-of-4 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-33883-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33883-5-ND
Signal Switches, Multiplexers, Decoders 296-33883-5-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SOIC

Multiplexer/Demultiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
200MHz 3.3V SOIC Analog Switch and Multiplexer IC
743-SN74CBTLV3253D
200MHz 3.3V SOIC Analog Switch and Multiplexer IC 743-SN74CBTLV3253D
2-Ch 4:1 Analog Mux/Demux, 200MHz, 3.3V, SOIC Product overview: SN74CBTLV3253D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253D can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux/Demux, 200MHz, 3.3V, SOIC Product overview: SN74CBTLV3253D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3253D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371255-SN74CBTLV3253D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1371255-SN74CBTLV3253D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1371255-SN74CBTLV3253D
Win Source Part Number: 1371255-SN74CBTLV325 3D Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Multiplexer/Demultip lexer MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74CBTLV Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: 74CBTLV3253 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.3V ~ 3.6V Independent Circuits: 1 Voltage Supply Source: Single Supply

Win Source Part Number: 1371255-SN74CBTLV3253D
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Multiplexer/Demultiplexer
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74CBTLV
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74CBTLV3253
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 3.6V
Independent Circuits: 1
Voltage Supply Source: Single Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3253D 296-33883-5-ND 743-SN74CBTLV3253D 1371255-SN74CBTLV3253D
Product Name SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 200MHz 3.3V SOIC Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - CCBTLV3257MPWREP - Texas Instruments
Specs
Applications HiRel Enhanced Product
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 7 ohms
View Details
5 suppliers
Analog Switch and Multiplexer IC - 743-CD4512 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Reel - TR
View Details
2 suppliers