Texas Instruments SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 74CBT16214DGGRG4

Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer
74CBT16214DGGRG4
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 74CBT16214DGGRG4
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85

12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 56-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CBT16214DGGRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CBT16214DGGRG4-ND
Signal Switches, Multiplexers, Decoders 74CBT16214DGGRG4-ND
Multiplexer/Demultip lexer 12 x 1:3 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:3 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Analog Switch and Multiplexer IC
743-74CBT16214DGGRG4
5V TSSOP Analog Switch and Multiplexer IC 743-74CBT16214DGGRG4
12-Ch 3:1 Mux/Demux IC, 5V, 0.25ns, TSSOP Product overview: 74CBT16214DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16214DGGRG4 can be used for catalog matching and distributor lookup.

12-Ch 3:1 Mux/Demux IC, 5V, 0.25ns, TSSOP Product overview: 74CBT16214DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16214DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16214DGGRG4 - 1131197-74CBT16214DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16214DGGRG4
1131197-74CBT16214DGGRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16214DGGRG4 1131197-74CBT16214DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131197-74CBT16214DG GRG4 Packaging: Tape and Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74CBT16214 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1131197-74CBT16214DGGRG4
Packaging: Tape and Reel
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT16214
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - 74CBT16214DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBT16214DGGRG4
Logic - Signal Switches, Multiplexers, Decoders 74CBT16214DGGRG4
IC MUX/DEMUX 12 X 1:3 56TSSOP

IC MUX/DEMUX 12 X 1:3 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBT16214DGGRG4 74CBT16214DGGRG4-ND 743-74CBT16214DGGRG4 1131197-74CBT16214DGGRG4 74CBT16214DGGRG4
Product Name SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16214DGGRG4 Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SP3T (2 x 12 x 1:3) 12 x 1:3
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products