The SN74CBTLV16292DL is a 12-bit 1-of-2 high-speed FET multiplexer/demultip
Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultip
12-Ch FET Bus Switch, 200MHz, 3.3V, 24-Bit, SSOP Product overview: SN74CBTLV16292DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16292DL
Multiplexer/Demultip
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74CBTLV16292DL | 743-SN74CBTLV16292DL | 296-33879-5-ND |
| Product Name | SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors | 200MHz 3.3V SSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders |
| Configuration | 2 x 12 x SPDT (2 x 12 x 1:2) | ||
| Applications | Catalog | ||
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | |
| Ron | 3 ohms |