RS Components, Ltd. 7989023P

Description
The 74HC family by DiodesZetex is made up of high-speed logic devices that use CMOS circuitry. It is a series of general purpose logics ICs with low power consumption. A variety of types are available including standard logic gates, hex inverters, buffers, decoders & demultiplexers, Schmitt trigger inverters, counters & shift registers. Supply Voltage Range: 2 V to 6 V. Sinks or Sources 4 mA at VCC: 4.5 V. CMOS Low Power Consumption. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C) Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 6 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote
Description
The 74HC family by DiodesZetex is made up of high-speed logic devices that use CMOS circuitry. It is a series of general purpose logics ICs with low power consumption. A variety of types are available including standard logic gates, hex inverters, buffers, decoders & demultiplexers, Schmitt trigger inverters, counters & shift registers. Supply Voltage Range: 2 V to 6 V. Sinks or Sources 4 mA at VCC: 4.5 V. CMOS Low Power Consumption. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C) Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 6 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989023P - RS Components, Ltd.
Corby, Northants, United Kingdom
The 74HC family by DiodesZetex is made up of high-speed logic devices that use CMOS circuitry. It is a series of general purpose logics ICs with low power consumption. A variety of types are available including standard logic gates, hex inverters, buffers, decoders & demultiplexers, Schmitt trigger inverters, counters & shift registers. Supply Voltage Range: 2 V to 6 V. Sinks or Sources 4 mA at VCC: 4.5 V. CMOS Low Power Consumption. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C) Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 6 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Reel. This product is non-returnable.

The 74HC family by DiodesZetex is made up of high-speed logic devices that use CMOS circuitry. It is a series of general purpose logics ICs with low power consumption. A variety of types are available including standard logic gates, hex inverters, buffers, decoders & demultiplexers, Schmitt trigger inverters, counters & shift registers.
Supply Voltage Range: 2 V to 6 V. Sinks or Sources 4 mA at VCC: 4.5 V. CMOS Low Power Consumption. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C)
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 8
Number of Input Enables per Element = 6
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 7989023P
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details