Nexperia B.V. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HCT154PW,112

Description
Win Source Part Number: 1010685-74HCT154PW,1 12 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 63 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-3373,568-2785-5 ,NEXNXP74HCT154PW,11 2,935182560112,568-2 785-5-ND,2156-74HCT1 54PW,112-NEX,74HCT15 4PW112 Base Product Number: 74HCT154 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1010685-74HCT154PW,1 12 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 63 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-3373,568-2785-5 ,NEXNXP74HCT154PW,11 2,935182560112,568-2 785-5-ND,2156-74HCT1 54PW,112-NEX,74HCT15 4PW112 Base Product Number: 74HCT154 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1010685-74HCT154PW,112
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1010685-74HCT154PW,112
Win Source Part Number: 1010685-74HCT154PW,1 12 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 63 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-3373,568-2785-5 ,NEXNXP74HCT154PW,11 2,935182560112,568-2 785-5-ND,2156-74HCT1 54PW,112-NEX,74HCT15 4PW112 Base Product Number: 74HCT154 Product Status: Obsolete

Win Source Part Number: 1010685-74HCT154PW,112
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HCT
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 63
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-3373,568-2785-5,NEXNXP74HCT154PW,112,935182560112,568-2785-5-ND,2156-74HCT154PW,112-NEX,74HCT154PW112
Base Product Number: 74HCT154
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1010685-74HCT154PW,112
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HCT237EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Specs
Supply Voltage 4V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54LS42/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details