Texas Instruments SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257DBQRE4

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT3257DBQRE4 - Texas Instruments
Dallas, TX, United States
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT3257DBQRE4
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257DBQRE4
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT3257DBQRE4
5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT3257DBQRE4
4-Ch 8:4 Analog Switch, 5V, CMOS, SSOP, 0.25ns PD Product overview: SN74CBT3257DBQRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257DBQRE 4 can be used for catalog matching and distributor lookup.

4-Ch 8:4 Analog Switch, 5V, CMOS, SSOP, 0.25ns PD Product overview: SN74CBT3257DBQRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257DBQRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRE4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3257DBQRE4-ND
Signal Switches, Multiplexers, Decoders SN74CBT3257DBQRE4-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SSOP

Multiplexer/Demultiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257DBQRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257DBQRE4
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257DBQRE4
IC MUX/DEMUX 4 X 2:1 16SSOP

IC MUX/DEMUX 4 X 2:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257DBQRE4 743-SN74CBT3257DBQRE4 SN74CBT3257DBQRE4-ND SN74CBT3257DBQRE4
Product Name SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 5V SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV3384DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMT - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BF3A - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
SOIC Analog Switch and Multiplexer IC - 743-74HC139DT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
2 suppliers