CMOS Single 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
8:1 Analog Mux/Demux IC, 20MHz, 18V, SOIC, SMT Product overview: CD4051BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BMT can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4051BMT | 296-CD4051BMTCT-ND | 747-CD4051BMT | CD4051BMT | CD4051BMT |
| Product Name | CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | 20MHz 18V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Military | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 5 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms |