Nexperia B.V. 3-to-8 line decoder/demultiplexer; inverting 74LV138PW,118

Description
The 74LV138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LV138 features three enable inputs (Y1, Y2 and E3). Every output will be HIGH unless Y1 and Y2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion of the 74LV138 to a 1-of-32 (5 to 32 lines) decoder with just four 74LV138 ICs and one inverter. The 74LV138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V Optimized for low voltage applications: 1.0 V to 3.6 V CMOS low power dissipation Direct interface with TTL levels Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LV138 features three enable inputs (Y1, Y2 and E3). Every output will be HIGH unless Y1 and Y2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion of the 74LV138 to a 1-of-32 (5 to 32 lines) decoder with just four 74LV138 ICs and one inverter. The 74LV138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V Optimized for low voltage applications: 1.0 V to 3.6 V CMOS low power dissipation Direct interface with TTL levels Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV138PW is a 3-to-8 line decoder/demultiplexer with inverting outputs, housed in a TSSOP16 package with a body width of 4.4 mm and 16 terminals. It operates over a supply voltage range of 1.0 to 5.5 V and is specified for temperatures from -40 °C to +125 °C. The device features three enable inputs for cascade expansion and direct TTL interface compatibility. Outputs are active LOW and mutually exclusive. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection complies with ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36.

Datasheet Summary
Powered by GS/AI

The 74LV138PW is a 3-to-8 line decoder/demultiplexer with inverting outputs, housed in a TSSOP16 package with a body width of 4.4 mm and 16 terminals. It operates over a supply voltage range of 1.0 to 5.5 V and is specified for temperatures from -40 °C to +125 °C. The device features three enable inputs for cascade expansion and direct TTL interface compatibility. Outputs are active LOW and mutually exclusive. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection complies with ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36.

Suppliers

Company
Product
Description
Supplier Links
3-to-8 line decoder/demultiplexer; inverting - 74LV138PW,118 - Nexperia B.V.
Nijmegen, Netherlands
3-to-8 line decoder/demultiplexer; inverting
74LV138PW,118
3-to-8 line decoder/demultiplexer; inverting 74LV138PW,118
The 74LV138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LV138 features three enable inputs (Y1, Y2 and E3). Every output will be HIGH unless Y1 and Y2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion of the 74LV138 to a 1-of-32 (5 to 32 lines) decoder with just four 74LV138 ICs and one inverter. The 74LV138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 to 5.5 V Optimized for low voltage applications: 1.0 V to 3.6 V CMOS low power dissipation Direct interface with TTL levels Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LV138 features three enable inputs (Y1, Y2 and E3). Every output will be HIGH unless Y1 and Y2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion of the 74LV138 to a 1-of-32 (5 to 32 lines) decoder with just four 74LV138 ICs and one inverter. The 74LV138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 to 5.5 V
  • Optimized for low voltage applications: 1.0 V to 3.6 V
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C
  • Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C
  • Demultiplexing capability
  • Multiple input enable for easy expansion
  • Ideal for memory chip select decoding
  • Active LOW mutually exclusive outputs
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number 74LV138PW,118
Product Name 3-to-8 line decoder/demultiplexer; inverting
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage +7.0
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74LVC138AD,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
Specs
Supply Voltage 1.2V ~ 3.6V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 8651586 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HC139D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details