Texas Instruments SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DLR

Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - SN74CBT16233DLR - Texas Instruments
Dallas, TX, United States
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer
SN74CBT16233DLR
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DLR
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85

16-Bit 1-of-2 FET Multiplexer/Demultiplexer 56-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6398-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6398-2-ND
Signal Switches, Multiplexers, Decoders 296-6398-2-ND
Multiplexer/Demultip lexer 16 x 1:2 56-SSOP

Multiplexer/Demultiplexer 16 x 1:2 56-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16233DLR
5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16233DLR
5V 16-Ch FET Bus Switch, 2:1 Mux/Demux, SSOP Product overview: SN74CBT16233DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DLR can be used for catalog matching and distributor lookup.

5V 16-Ch FET Bus Switch, 2:1 Mux/Demux, SSOP Product overview: SN74CBT16233DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DLR - 029997-SN74CBT16233DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DLR
029997-SN74CBT16233DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DLR 029997-SN74CBT16233DLR
Manufacturer: Texas Instruments Win Source Part Number: 029997-SN74CBT16233D LR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029997-SN74CBT16233DLR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16233DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16233DLR
IC MUX/DEMUX 16 X 1:2 56SSOP

IC MUX/DEMUX 16 X 1:2 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16233DLR 296-6398-2-ND 743-SN74CBT16233DLR 029997-SN74CBT16233DLR SN74CBT16233DLR
Product Name SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DLR Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 8 x SPDT (2 x 8 x 1:2) 16 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DBQRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Quad DIP Analog Switch and Multiplexer IC - 743-74HCT157E - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Tube/Rail
View Details
2 suppliers
5V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBT16212CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers