Texas Instruments SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer SN74CBT16214DLR

Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - SN74CBT16214DLR - Texas Instruments
Dallas, TX, United States
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer
SN74CBT16214DLR
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer SN74CBT16214DLR
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85

12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 56-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16214DLR
200MHz 5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16214DLR
12-Ch 3:1 Analog Mux/Demux, 200MHz, 5V, SSOP Product overview: SN74CBT16214DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214DLR can be used for catalog matching and distributor lookup.

12-Ch 3:1 Analog Mux/Demux, 200MHz, 5V, SSOP Product overview: SN74CBT16214DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DLR - 896547-SN74CBT16214DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DLR
896547-SN74CBT16214DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DLR 896547-SN74CBT16214DLR
Manufacturer: Texas Instruments Win Source Part Number: 896547-SN74CBT16214D LR Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CBT16214 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31760-6, SN74CBT16214DLRG4, SN74CBT16214DLRG4-ND , SN74CBT16214DLR-ND, 296-31760-1, 296-31760-2

Manufacturer: Texas Instruments
Win Source Part Number: 896547-SN74CBT16214DLR
Series: 74CBT
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CBT16214
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31760-6, SN74CBT16214DLRG4, SN74CBT16214DLRG4-ND, SN74CBT16214DLR-ND, 296-31760-1, 296-31760-2

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31760-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31760-2-ND
Signal Switches, Multiplexers, Decoders 296-31760-2-ND
Multiplexer/Demultip lexer 12 x 1:3 56-SSOP

Multiplexer/Demultiplexer 12 x 1:3 56-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16214DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214DLR
IC MUX/DEMUX 12 X 1:3 56SSOP

IC MUX/DEMUX 12 X 1:3 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16214DLR 743-SN74CBT16214DLR 896547-SN74CBT16214DLR 296-31760-2-ND SN74CBT16214DLR
Product Name SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 200MHz 5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DLR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SP3T (2 x 12 x 1:3) 12 x 1:3
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4 to 5.5 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B-Q1 Automotive Catalog CMOS Quad Bilateral Switch - CD4066BQDRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
6 suppliers
Quad Analog Switch and Multiplexer IC - 743-CD54ACT257F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers