Texas Instruments CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BNSR

Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSR - Texas Instruments
Dallas, TX, United States
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4051BNSR
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BNSR
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SO -55 to 125

CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SO -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - 079855-CD4051BNSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR
079855-CD4051BNSR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR 079855-CD4051BNSR
Manufacturer: Texas Instruments Win Source Part Number: 079855-CD4051BNSR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 30pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079855-CD4051BNSR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-CD4051BNSR
Analog Switch and Multiplexer IC 747-CD4051BNSR
20-V, 8:1, 1-channel analog multiplexer with logic-level conversion 16-SO -55 to 125 Product overview: CD4051BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BNSR can be used for catalog matching and distributor lookup.

20-V, 8:1, 1-channel analog multiplexer with logic-level conversion 16-SO -55 to 125 Product overview: CD4051BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14115-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14115-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14115-6-ND
1 Circuit IC Switch 8:1 240Ohm 16-SO

1 Circuit IC Switch 8:1 240Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14115-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14115-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14115-1-ND
1 Circuit IC Switch 8:1 240Ohm 16-SO

1 Circuit IC Switch 8:1 240Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14115-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14115-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14115-2-ND
1 Circuit IC Switch 8:1 240Ohm 16-SO

1 Circuit IC Switch 8:1 240Ohm 16-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BNSR
Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BNSR
IC MUX/DEMUX 8X1 16SO

IC MUX/DEMUX 8X1 16SO

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4051BNSR
Analog Switches, Multiplexers, Demultiplexers CD4051BNSR
1 Circuit IC Switch 8:1 240Ohm 16-SO

1 Circuit IC Switch 8:1 240Ohm 16-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4051BNSR 079855-CD4051BNSR 747-CD4051BNSR 296-14115-6-ND CD4051BNSR CD4051BNSR
Product Name CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Military
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to 20 volts 3 to ? volts 2.5 to 20 volts
Ron 125 ohms 240 ohms 5 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products