Nexperia B.V. Quad bilateral switch 74LVC4066BZZ

Description
The 74LVC4066 is a high-speed Si-gate CMOS device. The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low-power consumption Direct interface TTL-levels Latch-up performance exceeds 250 mA Enable inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC4066 is a high-speed Si-gate CMOS device. The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low-power consumption Direct interface TTL-levels Latch-up performance exceeds 250 mA Enable inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad bilateral switch - 74LVC4066BZZ - Nexperia B.V.
Nijmegen, Netherlands
Quad bilateral switch
74LVC4066BZZ
Quad bilateral switch 74LVC4066BZZ
The 74LVC4066 is a high-speed Si-gate CMOS device. The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low-power consumption Direct interface TTL-levels Latch-up performance exceeds 250 mA Enable inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC4066 is a high-speed Si-gate CMOS device.

The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off.

Schmitt-trigger action at the enable inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 7.5 Ω (typical) at VCC = 2.7 V
    • 6.5 Ω (typical) at VCC = 3.3 V
    • 6 Ω (typical) at VCC = 5 V
  • Switch current capability of 32 mA
  • High noise immunity
  • CMOS low-power consumption
  • Direct interface TTL-levels
  • Latch-up performance exceeds 250 mA
  • Enable inputs accept voltages up to 5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC4066BZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC4066BZZDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC4066BZZDKR-ND
74LVC4066BZ/SOT8014/ DHXQFN14

74LVC4066BZ/SOT8014/DHXQFN14

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC4066BZZCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC4066BZZCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC4066BZZCT-ND
74LVC4066BZ/SOT8014/ DHXQFN14

74LVC4066BZ/SOT8014/DHXQFN14

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC4066BZZTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC4066BZZTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC4066BZZTR-ND
74LVC4066BZ/SOT8014/ DHXQFN14

74LVC4066BZ/SOT8014/DHXQFN14

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Switches IC Analog Multiplexers
Product Number 74LVC4066BZZ 1727-74LVC4066BZZDKR-ND
Product Name Quad bilateral switch Analog Switches, Multiplexers, Demultiplexers
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts 1.65 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT8014-1 SOT8014-1 14-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Quad single-pole single-throw analog switch - 74HC4316PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
5 suppliers
Bilateral switch - 74LVC1G384GW,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Quad single-pole single-throw analog switch - 74HC4316D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852PW-Q100,11 - Nexperia B.V.
Specs
Applications Automotive
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers