Nexperia B.V. Automotive Analog Switch and Multiplexer IC 74HC4514D,653

Description
Latch/Decoder/Demult iplexer Single 4-to-16 Automotive 24-Pin SO T/R Product overview: 74HC4514D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC4514D,653 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Latch/Decoder/Demult iplexer Single 4-to-16 Automotive 24-Pin SO T/R Product overview: 74HC4514D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC4514D,653 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Analog Switch and Multiplexer IC
743-74HC4514D,653
Automotive Analog Switch and Multiplexer IC 743-74HC4514D,653
Latch/Decoder/Demult iplexer Single 4-to-16 Automotive 24-Pin SO T/R Product overview: 74HC4514D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC4514D,653 can be used for catalog matching and distributor lookup.

Latch/Decoder/Demultiplexer Single 4-to-16 Automotive 24-Pin SO T/R Product overview: 74HC4514D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC4514D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-6338-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-6338-2-ND
Signal Switches, Multiplexers, Decoders 1727-6338-2-ND
Decoder/Demultiplexe r 1 x 4:16 24-SO

Decoder/Demultiplexer 1 x 4:16 24-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4514D,653 - 1008485-74HC4514D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4514D,653
1008485-74HC4514D,653
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4514D,653 1008485-74HC4514D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008485-74HC4514D,65 3 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008485-74HC4514D,653
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HC4514D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HC4514D,653
Logic - Signal Switches, Multiplexers, Decoders 74HC4514D,653
IC DECODER/DEMUX 1X4:16 24SO

IC DECODER/DEMUX 1X4:16 24SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74HC4514D,653 1727-6338-2-ND 1008485-74HC4514D,653 74HC4514D,653
Product Name Automotive Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4514D,653 Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to ? volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC151PC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switch and Multiplexer IC - 743-74CBTLV16211VR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHCT138BQ,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 216302 - RS Components, Ltd.
Specs
Package Type UQFN
Number of Pins 10
View Details