The SN74BCT8245A is an IEEE Std 1149.1-1990 boundary-scan test device with an octal bus transceiver, designed to facilitate testing of circuit-board assemblies. It is housed in a 24-pin SOIC (DW) package and is characterized for operation from 0°C to 70°C. The device supports test operations via a four-wire TAP interface, including INTEST, CLAMP, and HIGHZ instructions, and operates synchronously with the test clock. In normal mode, it functions equivalently to the 'F245 and 'BCT245 bus transceivers, enabling bidirectional data transfer between A and B buses with enable control.
IEEE Std 1149.1 (JTAG) Boundary-Scan Test Device With Octal Bus Transceivers 24-SOIC 0 to 70
Octal Bus Transceiver, 8-Bit, 3-State, BICMOS, 24-SOIC, JTAG Product overview: SN74BCT8245ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8245ADW can be used for catalog matching and distributor lookup.
IC SCAN TEST DEVICE TXRX 24-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74BCT8245ADW | 703-SN74BCT8245ADW | SN74BCT8245ADW |
| Product Name | SN74BCT8245A IEEE Std 1149.1 (JTAG) Boundary-Scan Test Device With Octal Bus Transceivers | 8-bit SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | BCT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |