Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT8240ADWRE4

Description
Win Source Part Number: 1256252-SN74BCT8240A DWRE4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256252-SN74BCT8240A DWRE4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256252-SN74BCT8240ADWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256252-SN74BCT8240ADWRE4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256252-SN74BCT8240ADWRE4
Win Source Part Number: 1256252-SN74BCT8240A DWRE4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1256252-SN74BCT8240ADWRE4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Inverting Buffers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Dual Logic IC - 703-SN74BCT8240ADWRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BCT/FBT SERIES, DUAL 4-BIT BOUNDARY SCAN DRIVER, INVERTED OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8240ADWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8240ADWRE 4 can be used for catalog matching and distributor lookup.

BCT/FBT SERIES, DUAL 4-BIT BOUNDARY SCAN DRIVER, INVERTED OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8240ADWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8240ADWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256252-SN74BCT8240ADWRE4 703-SN74BCT8240ADWRE4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Dual Logic IC
Gate Type Scan Test Device with Inverting Buffers Buffer/Driver; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details