Texas Instruments Logic - Logic - Specialty Logic - SN74BCT8240ADWR SN74BCT8240ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254173-SN74BCT8240A DWR Series: 74BCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Scan Test Device with Inverting Buffers Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74BCT8240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT8240ANT; SN74BCT8240ANTE4; SN74BCT8240ADWRG4; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254173-SN74BCT8240A DWR Series: 74BCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Scan Test Device with Inverting Buffers Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74BCT8240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT8240ANT; SN74BCT8240ANTE4; SN74BCT8240ADWRG4; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74BCT8240ADWR - 1254173-SN74BCT8240ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74BCT8240ADWR
1254173-SN74BCT8240ADWR
Logic - Logic - Specialty Logic - SN74BCT8240ADWR 1254173-SN74BCT8240ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1254173-SN74BCT8240A DWR Series: 74BCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Scan Test Device with Inverting Buffers Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74BCT8240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT8240ANT; SN74BCT8240ANTE4; SN74BCT8240ADWRG4; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254173-SN74BCT8240ADWR
Series: 74BCT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Scan Test Device with Inverting Buffers
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: SN74BCT8240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74BCT8240ANT; SN74BCT8240ANTE4; SN74BCT8240ADWRG4;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
703-SN74BCT8240ADWR
Dual Logic IC 703-SN74BCT8240ADWR
BCT/FBT SERIES, DUAL 4-BIT BOUNDARY SCAN DRIVER, INVERTED OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8240ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8240ADWR can be used for catalog matching and distributor lookup.

BCT/FBT SERIES, DUAL 4-BIT BOUNDARY SCAN DRIVER, INVERTED OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8240ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8240ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1254173-SN74BCT8240ADWR 703-SN74BCT8240ADWR
Product Name Logic - Logic - Specialty Logic - SN74BCT8240ADWR Dual Logic IC
Gate Type Scan Test Device with Inverting Buffers Buffer/Driver; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS26DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-input OR gate - 74AHC32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details