Manufacturer: Texas Instruments
Win Source Part Number: 1254172-SN74BCT760NS
Series: 74BCT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: SN74BCT760
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): SN74BCT760NE4; SN74BCT760N; SN74BCT760DWE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1254172-SN74BCT760NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT760NSR |
| Package Type | Surface Mount; SMD |