Texas Instruments SN74BCT760 Octal Buffers/Drivers With Open-Collector Outputs SN74BCT760N

Description
Octal Buffers/Drivers With Open-Collector Outputs 20-PDIP 0 to 70
Request a Quote
Description
Octal Buffers/Drivers With Open-Collector Outputs 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74BCT760N is an octal buffer/driver with open-collector outputs designed for improved performance in bus-oriented applications. It features two 4-bit buffers/line drivers with separate output-enable (OE) inputs, allowing for high-impedance states when OE is high. The device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for temperatures from 0°C to 70°C. It can drive up to 128 mA in the low state and has ESD protection exceeding 2000 V per MIL-STD-883C. The SN74BCT760N is available in a 20-pin PDIP package, making it suitable for various applications including memory address driving and clock driving.

Datasheet Summary
Powered by GS/AI

The SN74BCT760N is an octal buffer/driver with open-collector outputs designed for improved performance in bus-oriented applications. It features two 4-bit buffers/line drivers with separate output-enable (OE) inputs, allowing for high-impedance states when OE is high. The device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for temperatures from 0°C to 70°C. It can drive up to 128 mA in the low state and has ESD protection exceeding 2000 V per MIL-STD-883C. The SN74BCT760N is available in a 20-pin PDIP package, making it suitable for various applications including memory address driving and clock driving.

Suppliers

Company
Product
Description
Supplier Links
SN74BCT760 Octal Buffers/Drivers With Open-Collector Outputs - SN74BCT760N - Texas Instruments
Dallas, TX, United States
SN74BCT760 Octal Buffers/Drivers With Open-Collector Outputs
SN74BCT760N
SN74BCT760 Octal Buffers/Drivers With Open-Collector Outputs SN74BCT760N
Octal Buffers/Drivers With Open-Collector Outputs 20-PDIP 0 to 70

Octal Buffers/Drivers With Open-Collector Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit Interface Transceiver IC
704-SN74BCT760N
8-bit Interface Transceiver IC 704-SN74BCT760N
Octal Buffer/Driver, 8-Bit, 3-State, BICMOS, PDIP Product overview: SN74BCT760N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT760N can be used for catalog matching and distributor lookup.

Octal Buffer/Driver, 8-Bit, 3-State, BICMOS, PDIP Product overview: SN74BCT760N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT760N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74BCT760N 704-SN74BCT760N
Product Name SN74BCT760 Octal Buffers/Drivers With Open-Collector Outputs 8-bit Interface Transceiver IC
Technology BCT
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details