Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74BCT646DWE4

Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74BCT646DWE4 is an octal bus transceiver and register designed with a state-of-the-art BiCMOS technology, which significantly reduces the ICCZ current. It features independent registers and enables for both A and B buses, allowing for multiplexed transmission of data from the input bus or internal registers. The device supports real-time and stored data transfer, with output-enable (OE) and direction-control (DIR) inputs to manage transceiver functions effectively. The transceiver can operate in a high-impedance state during power-up or power-down, ensuring data integrity. ESD protection exceeds JESD 22 standards, providing robust reliability with a 2000-V Human-Body Model and a 200-V Machine Model. The SN74BCT646DWE4 is suitable for applications requiring efficient data management and reliable performance in bus communication systems.

Datasheet Summary
Powered by GS/AI

The SN74BCT646DWE4 is an octal bus transceiver and register designed with a state-of-the-art BiCMOS technology, which significantly reduces the ICCZ current. It features independent registers and enables for both A and B buses, allowing for multiplexed transmission of data from the input bus or internal registers. The device supports real-time and stored data transfer, with output-enable (OE) and direction-control (DIR) inputs to manage transceiver functions effectively. The transceiver can operate in a high-impedance state during power-up or power-down, ensuring data integrity. ESD protection exceeds JESD 22 standards, providing robust reliability with a 2000-V Human-Body Model and a 200-V Machine Model. The SN74BCT646DWE4 is suitable for applications requiring efficient data management and reliable performance in bus communication systems.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74BCT646DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT646DWE4
Buffers, Drivers, Receivers, Transceivers SN74BCT646DWE4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SN74BCT646DWE4
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details