Texas Instruments High-Performance Analog Latches SN74BCT573NS

Description
IC LATCH TRANSP OCTAL D 20SO
Request a Quote Datasheet
Description
IC LATCH TRANSP OCTAL D 20SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74BCT573NS - Rochester Electronics
Newburyport, MA, United States
IC LATCH TRANSP OCTAL D 20SO

IC LATCH TRANSP OCTAL D 20SO

Supplier's Site Datasheet
Latches - SN74BCT573NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT573NS
Integrated Circuits (ICs) - Logic - Latches SN74BCT573NS
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74BCT573NS SN74BCT573NS SN74BCT573NS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOP (NS); SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Logic - Logic - Latches - 74LVT16373ADGG,518 - 765845-74LVT16373ADGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details