Texas Instruments SN74BCT540A Octal Buffers And Line Drivers SN74BCT540AN

Description
Octal Buffers And Line Drivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal Buffers And Line Drivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74BCT540A Octal Buffers And Line Drivers - SN74BCT540AN - Texas Instruments
Dallas, TX, United States
SN74BCT540A Octal Buffers And Line Drivers
SN74BCT540AN
SN74BCT540A Octal Buffers And Line Drivers SN74BCT540AN
Octal Buffers And Line Drivers 20-PDIP 0 to 70

Octal Buffers And Line Drivers 20-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V Interface Transceiver IC
704-SN74BCT540AN
8-bit 5.5V Interface Transceiver IC 704-SN74BCT540AN
Octal Buffer/Line Driver, 8-Bit, 3-State, 5.5V, PDIP Product overview: SN74BCT540AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT540AN can be used for catalog matching and distributor lookup.

Octal Buffer/Line Driver, 8-Bit, 3-State, 5.5V, PDIP Product overview: SN74BCT540AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT540AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT540AN - 1254159-SN74BCT540AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT540AN
1254159-SN74BCT540AN
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT540AN 1254159-SN74BCT540AN
Manufacturer: Texas Instruments Win Source Part Number: 1254159-SN74BCT540AN Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74BCT540 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254159-SN74BCT540AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74BCT540
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74BCT540AN 704-SN74BCT540AN 1254159-SN74BCT540AN
Product Name SN74BCT540A Octal Buffers And Line Drivers 8-bit 5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT540AN
Technology BCT
Device Type Line / Bus Driver; Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT541M - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers