Texas Instruments High-Performance Analog Logic - Logic - Latches - SN74BCT373NSR SN74BCT373NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065389-SN74BCT373NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.2ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065389-SN74BCT373NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.2ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74BCT373NSR
065389-SN74BCT373NSR
Logic - Logic - Latches - SN74BCT373NSR 065389-SN74BCT373NSR
Manufacturer: Texas Instruments Win Source Part Number: 065389-SN74BCT373NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.2ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065389-SN74BCT373NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6.2ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - SN74BCT373NSR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74BCT373NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT373NSR
Integrated Circuits (ICs) - Logic - Latches SN74BCT373NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - SN74BCT373NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74BCT373NSR
Logic - Latches SN74BCT373NSR
IC LATCH TRANSP OCTAL D 20SO

IC LATCH TRANSP OCTAL D 20SO

Supplier's Site Datasheet
Latches - SN74BCT373NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 065389-SN74BCT373NSR SN74BCT373NSR-ND SN74BCT373NSR SN74BCT373NSR SN74BCT373NSR
Product Name Logic - Logic - Latches - SN74BCT373NSR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
High-level Output Current (Source) 15 mA 15 mA 15 mA
Propagation Delay 6.2 ns 6.2 ns 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
Logic - Latches - 74ACT11373DW - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ALVCH16373DGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details