Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT29863BDW

Description
Win Source Part Number: 1259676-SN74BCT29863 BDW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT29863BDWG4,TE XTISSN74BCT29863BDW, SN74BCT29863BDWE4,SN 74BCT29863BDWE4,-SN7 4BCT29863BDWR,SN74BC T29863BDWG4,-296-152 9,-296-1529-5,2156-S N74BCT29863BDW,296-1 529,296-1529-5,-296- 1529-5 Base Product Number: 74BCT29863
Request a Quote Datasheet
Description
Win Source Part Number: 1259676-SN74BCT29863 BDW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT29863BDWG4,TE XTISSN74BCT29863BDW, SN74BCT29863BDWE4,SN 74BCT29863BDWE4,-SN7 4BCT29863BDWR,SN74BC T29863BDWG4,-296-152 9,-296-1529-5,2156-S N74BCT29863BDW,296-1 529,296-1529-5,-296- 1529-5 Base Product Number: 74BCT29863
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259676-SN74BCT29863BDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259676-SN74BCT29863BDW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259676-SN74BCT29863BDW
Win Source Part Number: 1259676-SN74BCT29863 BDW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT29863BDWG4,TE XTISSN74BCT29863BDW, SN74BCT29863BDWE4,SN 74BCT29863BDWE4,-SN7 4BCT29863BDWR,SN74BC T29863BDWG4,-296-152 9,-296-1529-5,2156-S N74BCT29863BDW,296-1 529,296-1529-5,-296- 1529-5 Base Product Number: 74BCT29863

Win Source Part Number: 1259676-SN74BCT29863BDW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 9
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT29863BDWG4,TEXTISSN74BCT29863BDW,SN74BCT29863BDWE4,SN74BCT29863BDWE4,-SN74BCT29863BDWR,SN74BCT29863BDWG4,-296-1529,-296-1529-5,2156-SN74BCT29863BDW,296-1529,296-1529-5,-296-1529-5
Base Product Number: 74BCT29863

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT29863BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT29863BDW
Buffers, Drivers, Receivers, Transceivers SN74BCT29863BDW
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259676-SN74BCT29863BDW SN74BCT29863BDW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details