Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA ICL3241EIA

Description
Manufacturer: Intersil Win Source Part Number: 920771-ICL3241EIA Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 920771-ICL3241EIA Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA
920771-ICL3241EIA
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA 920771-ICL3241EIA
Manufacturer: Intersil Win Source Part Number: 920771-ICL3241EIA Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 920771-ICL3241EIA
Operating Temperature Range: -40°C ~ 85°C
Features: 3/5 Transceiver Full RS232 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 47
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 920771-ICL3241EIA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details