Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74BCT29843NTG4

Description
Win Source Part Number: 1257320-SN74BCT29843 NTG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Standard Package: 120 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT29843NTE4,SN7 4BCT29843NTE4 Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257320-SN74BCT29843 NTG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Standard Package: 120 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT29843NTE4,SN7 4BCT29843NTE4 Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257320-SN74BCT29843NTG4
Integrated Circuits (ICs) - Logic - Latches 1257320-SN74BCT29843NTG4
Win Source Part Number: 1257320-SN74BCT29843 NTG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74BCT Standard Package: 120 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT29843NTE4,SN7 4BCT29843NTE4 Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1257320-SN74BCT29843NTG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74BCT
Standard Package: 120
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 48mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT29843NTE4,SN74BCT29843NTE4
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74BCT29843NTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet
Logic - Latches - SN74BCT29843NTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74BCT29843NTG4
Logic - Latches SN74BCT29843NTG4
IC LATCH D-TYPE 9BIT BUS 24-DIP

IC LATCH D-TYPE 9BIT BUS 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257320-SN74BCT29843NTG4 SN74BCT29843NTG4 SN74BCT29843NTG4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC573D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH32373ZKER - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223803MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details