Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT25245NT SN74BCT25245NT

Description
SN74BCT25245NT - 25-ohm Octal Bus Transceivers with 3-State Outputs
Request a Quote Datasheet
Description
SN74BCT25245NT - 25-ohm Octal Bus Transceivers with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74BCT25245NT - Rochester Electronics
Newburyport, MA, United States
SN74BCT25245NT - 25-ohm Octal Bus Transceivers with 3-State Outputs

SN74BCT25245NT - 25-ohm Octal Bus Transceivers with 3-State Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT25245NT - 211921-SN74BCT25245NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT25245NT
211921-SN74BCT25245NT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT25245NT 211921-SN74BCT25245NT
Manufacturer: Texas Instruments Win Source Part Number: 211921-SN74BCT25245N T Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 80mA, 188mA; 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211921-SN74BCT25245NT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 80mA, 188mA; 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT25245NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT25245NT
Buffers, Drivers, Receivers, Transceivers SN74BCT25245NT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74BCT25245NT 211921-SN74BCT25245NT SN74BCT25245NT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT25245NT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Through Hole 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details