Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ ADM237LARZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910480-ADM237LARZ Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910480-ADM237LARZ Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ - 910480-ADM237LARZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ
910480-ADM237LARZ
Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ 910480-ADM237LARZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910480-ADM237LARZ Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910480-ADM237LARZ
Operating Temperature Range: -40°C ~ 85°C
Features: 5/3 Transceiver Full RS232 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 910480-ADM237LARZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details