Texas Instruments SN74BCT245 Octal Bus Transceivers SN74BCT245DW

Description
Octal Bus Transceivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal Bus Transceivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74BCT245 Octal Bus Transceivers - SN74BCT245DW - Texas Instruments
Dallas, TX, United States
SN74BCT245 Octal Bus Transceivers
SN74BCT245DW
SN74BCT245 Octal Bus Transceivers SN74BCT245DW
Octal Bus Transceivers 20-SOIC 0 to 70

Octal Bus Transceivers 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT245DW - 1254152-SN74BCT245DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT245DW
1254152-SN74BCT245DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT245DW 1254152-SN74BCT245DW
Manufacturer: Texas Instruments Win Source Part Number: 1254152-SN74BCT245DW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74BCT245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254152-SN74BCT245DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74BCT245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74BCT245DW
8-bit 5V SOIC Interface Transceiver IC 704-SN74BCT245DW
Octal Bus Transceiver, 8-Bit, 3-STATE, 5V, SOIC, BiCMOS Product overview: SN74BCT245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT245DW can be used for catalog matching and distributor lookup.

Octal Bus Transceiver, 8-Bit, 3-STATE, 5V, SOIC, BiCMOS Product overview: SN74BCT245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT245DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74BCT245DW 1254152-SN74BCT245DW 704-SN74BCT245DW
Product Name SN74BCT245 Octal Bus Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT245DW 8-bit 5V SOIC Interface Transceiver IC
Technology BCT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details