Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AXCH2T45DCUR

Description
Win Source Part Number: 1371005-SN74AXCH2T45 DCUR Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXCH Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: 74AXCH2T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.65V ~ 3.6V Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1371005-SN74AXCH2T45 DCUR Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXCH Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: 74AXCH2T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.65V ~ 3.6V Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371005-SN74AXCH2T45DCUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371005-SN74AXCH2T45DCUR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371005-SN74AXCH2T45DCUR
Win Source Part Number: 1371005-SN74AXCH2T45 DCUR Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AXCH Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: 74AXCH2T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.65V ~ 3.6V Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 2

Win Source Part Number: 1371005-SN74AXCH2T45DCUR
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AXCH
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: 74AXCH2T45
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.65V ~ 3.6V
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 2

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V Interface Transceiver IC
704-SN74AXCH2T45DCUR
Dual 3.6V Interface Transceiver IC 704-SN74AXCH2T45DCUR
2-Bit Dual-Supply Bus Transceiver, 0.65-3.6V, AXC, 8-Pin VSSOP Product overview: SN74AXCH2T45DCUR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AXCH2T45DCUR can be used for catalog matching and distributor lookup.

2-Bit Dual-Supply Bus Transceiver, 0.65-3.6V, AXC, 8-Pin VSSOP Product overview: SN74AXCH2T45DCUR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AXCH2T45DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1371005-SN74AXCH2T45DCUR 704-SN74AXCH2T45DCUR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Dual 3.6V Interface Transceiver IC
Device Type Receiver; Transceiver; Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers