Nexperia B.V. 8-bit parallel-in/serial out shift register 74HC166D,653

Description
The 74HC166; 74HCT166 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and a serial output (Q7). When the parallel enable input (PE) is LOW, the data from D0 to D7 is loaded into the shift register on the next LOW-to-HIGH transition of the clock input (CP). When PEis HIGH, data enters the register serially at DS with each LOW-to-HIGH transition of CP. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of CP. A HIGH on CEdisables the CP input. Inputs include clamp diodes which enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Input levels: For 74HC166: CMOS level For 74HCT166: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC166; 74HCT166 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and a serial output (Q7). When the parallel enable input (PE) is LOW, the data from D0 to D7 is loaded into the shift register on the next LOW-to-HIGH transition of the clock input (CP). When PEis HIGH, data enters the register serially at DS with each LOW-to-HIGH transition of CP. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of CP. A HIGH on CEdisables the CP input. Inputs include clamp diodes which enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Input levels: For 74HC166: CMOS level For 74HCT166: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC166D is an 8-bit parallel-in/serial-out shift register in an SO16 package with a body width of 3.9 mm. It operates from 2.0 V to 6.0 V, supports CMOS input levels, and is specified for operation from -40 °C to +125 °C. The device features synchronous parallel and serial data loading, a clock enable input, and clamp diodes for input protection. It complies with JESD7A and JESD8C standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and meets ESD protection levels of >2000 V HBM and >1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HC166D is an 8-bit parallel-in/serial-out shift register in an SO16 package with a body width of 3.9 mm. It operates from 2.0 V to 6.0 V, supports CMOS input levels, and is specified for operation from -40 °C to +125 °C. The device features synchronous parallel and serial data loading, a clock enable input, and clamp diodes for input protection. It complies with JESD7A and JESD8C standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and meets ESD protection levels of >2000 V HBM and >1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-in/serial out shift register - 74HC166D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-in/serial out shift register
74HC166D,653
8-bit parallel-in/serial out shift register 74HC166D,653
The 74HC166; 74HCT166 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and a serial output (Q7). When the parallel enable input (PE) is LOW, the data from D0 to D7 is loaded into the shift register on the next LOW-to-HIGH transition of the clock input (CP). When PEis HIGH, data enters the register serially at DS with each LOW-to-HIGH transition of CP. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of CP. A HIGH on CEdisables the CP input. Inputs include clamp diodes which enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Input levels: For 74HC166: CMOS level For 74HCT166: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC166; 74HCT166 is an 8-bit serial or parallel-in/serial-out shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and a serial output (Q7). When the parallel enable input (PE) is LOW, the data from D0 to D7 is loaded into the shift register on the next LOW-to-HIGH transition of the clock input (CP). When PEis HIGH, data enters the register serially at DS with each LOW-to-HIGH transition of CP. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of CP. A HIGH on CEdisables the CP input. Inputs include clamp diodes which enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Synchronous parallel-to-serial applications
  • Synchronous serial input for easy expansion
  • Input levels:
    • For 74HC166: CMOS level
    • For 74HCT166: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC166D,653 - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 1727-74HC166D,653CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HC166D,653CT-ND
Shift Registers 1727-74HC166D,653CT-ND
IC SHFT REG PUSH-PULL 8BIT 16-SO

IC SHFT REG PUSH-PULL 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 1727-74HC166D,653DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG PUSH-PULL 8BIT 16-SO

IC SHFT REG PUSH-PULL 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 1727-74HC166D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HC166D,653TR-ND
Shift Registers 1727-74HC166D,653TR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371349-74HC166D,653 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371349-74HC166D,653
Integrated Circuits (ICs) - Logic - Shift Registers 1371349-74HC166D,653
Win Source Part Number: 1371349-74HC166D,653 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: 74HC166 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371349-74HC166D,653
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74HC166
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Parallel or Serial to Serial
Voltage - Supply: 2V ~ 6V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shift Registers - 74HC166D,653 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HC166D,653
Shift Registers 74HC166D,653
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Logic - Shift Registers - 74HC166D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC166D,653
Logic - Shift Registers 74HC166D,653
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC166D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC166D,653
Integrated Circuits (ICs) - Logic - Shift Registers 74HC166D,653
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site
Shift Registers - 74HC166D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC166D,653
Shift Registers 74HC166D,653
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC166D,653 74HC166D,653 1727-74HC166D,653CT-ND 1371349-74HC166D,653 74HC166D,653 74HC166D,653 74HC166D,653 74HC166D,653
Product Name 8-bit parallel-in/serial out shift register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 Other; SOT109 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Shift Direction Right
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store bus register - 74HCT4094D-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
8-bit serial-in/parallel-out shift register - 74AHCT164D,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
8 suppliers
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
8 suppliers
8-bit shift register with output register - 74HC594BQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
3 suppliers