Nexperia B.V. Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC4TD245BQ,115

Description
Win Source Part Number: 1040136-74AVC4TD245B Q,115 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8 V ~ 3.6 V Voltage - VCCB: 0.8 V ~ 3.6 V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74AVCH4T245PW,118; 74AVCH4T245D,118; 74AVC4T245D,112; SN74AVC4T245DGVR; SN74AVC4T245PWR; SN74AVC4T245RSVR74AV C4TD245BQ 115; 74AVC4TD245BQ,115""; 74AVC4TD245BQ115; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-6899-2,1727-689 9-1,568-9220-2-ND,74 AVC4TD245BQ,115-ND,9 35294167115,568-9220 -1-ND,1727-6899-6,56 8-9220-2,568-9220-6- ND,74AVC4TD245BQ115, 568-9220-1,568-9220- 6 Base Product Number: 74AVC4TD245
Request a Quote Datasheet
Description
Win Source Part Number: 1040136-74AVC4TD245B Q,115 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8 V ~ 3.6 V Voltage - VCCB: 0.8 V ~ 3.6 V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74AVCH4T245PW,118; 74AVCH4T245D,118; 74AVC4T245D,112; SN74AVC4T245DGVR; SN74AVC4T245PWR; SN74AVC4T245RSVR74AV C4TD245BQ 115; 74AVC4TD245BQ,115""; 74AVC4TD245BQ115; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-6899-2,1727-689 9-1,568-9220-2-ND,74 AVC4TD245BQ,115-ND,9 35294167115,568-9220 -1-ND,1727-6899-6,56 8-9220-2,568-9220-6- ND,74AVC4TD245BQ115, 568-9220-1,568-9220- 6 Base Product Number: 74AVC4TD245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040136-74AVC4TD245BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1040136-74AVC4TD245BQ,115
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1040136-74AVC4TD245BQ,115
Win Source Part Number: 1040136-74AVC4TD245B Q,115 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8 V ~ 3.6 V Voltage - VCCB: 0.8 V ~ 3.6 V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74AVCH4T245PW,118; 74AVCH4T245D,118; 74AVC4T245D,112; SN74AVC4T245DGVR; SN74AVC4T245PWR; SN74AVC4T245RSVR74AV C4TD245BQ 115; 74AVC4TD245BQ,115""; 74AVC4TD245BQ115; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-6899-2,1727-689 9-1,568-9220-2-ND,74 AVC4TD245BQ,115-ND,9 35294167115,568-9220 -1-ND,1727-6899-6,56 8-9220-2,568-9220-6- ND,74AVC4TD245BQ115, 568-9220-1,568-9220- 6 Base Product Number: 74AVC4TD245

Win Source Part Number: 1040136-74AVC4TD245BQ,115
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.8 V ~ 3.6 V
Voltage - VCCB: 0.8 V ~ 3.6 V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-DHVQFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): 74AVCH4T245PW,118; 74AVCH4T245D,118; 74AVC4T245D,112; SN74AVC4T245DGVR; SN74AVC4T245PWR; SN74AVC4T245RSVR74AVC4TD245BQ 115; 74AVC4TD245BQ,115""; 74AVC4TD245BQ115;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-6899-2,1727-6899-1,568-9220-2-ND,74AVC4TD245BQ,115-ND,935294167115,568-9220-1-ND,1727-6899-6,568-9220-2,568-9220-6-ND,74AVC4TD245BQ115,568-9220-1,568-9220-6
Base Product Number: 74AVC4TD245

Buy Now Datasheet
Translators, Level Shifters - 1727-6899-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-6899-1-ND
Translators, Level Shifters 1727-6899-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 1727-6899-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-6899-2-ND
Translators, Level Shifters 1727-6899-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 1727-6899-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-6899-6-ND
Translators, Level Shifters 1727-6899-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVC4TD245BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AVC4TD245BQ,115
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC4TD245BQ,115
IC TRANSLATOR BIDIR 16DHVQFN

IC TRANSLATOR BIDIR 16DHVQFN

Supplier's Site
Logic - Translators, Level Shifters - 74AVC4TD245BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVC4TD245BQ,115
Logic - Translators, Level Shifters 74AVC4TD245BQ,115
IC TRNSLTR BIDIR 16DHVQFN

IC TRNSLTR BIDIR 16DHVQFN

Supplier's Site Datasheet
Translators, Level Shifters - 74AVC4TD245BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVC4TD245BQ,115
Translators, Level Shifters 74AVC4TD245BQ,115
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1040136-74AVC4TD245BQ,115 1727-6899-1-ND 74AVC4TD245BQ,115 74AVC4TD245BQ,115 74AVC4TD245BQ,115
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1110011-74AUP1T34GF/S500H - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers