Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SC70 -40 to 85
1-Bit Dual-Supply Bus Transceiver, 3-State, 380Mbps, 1.2-3.6V, SC-88 Product overview: SN74AVCH1T45DCKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCH1T45DCKR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AVCH1T45DCKR | 732-SN74AVCH1T45DCKR |
| Product Name | SN74AVCH1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Dual 3.6V Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |