16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 48-TSSOP -40 to 85
16-Bit Bidirectional Translator, 320Mbps, 1.2-3.6V, TSSOP Product overview: SN74AVCH16T245GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVCH16T245GR
TRANSCEIVER & LEVEL TRANSLATOR, 16BIT, TSSOP-48; SERDES Function:-; Data Rate:-; IC Input Type:-; IC Output Type:-; Driver Case Style:-; No. of Pins:48Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; No. of Inputs:16Inputs RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVCH16T245GR | 704-SN74AVCH16T245GR | 87W8538 |
| Product Name | SN74AVCH16T245 16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | 16-bit 3.6V TSSOP Interface Transceiver IC | Transceiver & Level Translator, 16Bit, Tssop-48; Serdes Function Texas Instruments |
| Device Type | Transceiver | Transceiver | Level Translator |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 3.6V | Other; 1.2V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |