32-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS 96-LFBGA -40 to 85
32-Bit Bus Transceiver, 400Mbps, 3-State, LFBGA Product overview: SN74AVCB324245KR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCB324245KR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AVCB324245KR | 732-SN74AVCB324245KR |
| Product Name | SN74AVCB324245 32-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | 32-bit Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Transceiver | Transceiver |
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.5,1.8,2.5,3.3 |