Texas Instruments SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs SN74AVCB164245GR

Description
16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVCB164245 is a 16-bit dual-supply bus transceiver designed for bidirectional data communication between two voltage domains. It features configurable voltage translation, allowing it to operate with supply voltages ranging from 1.4 V to 3.6 V on both the A and B ports. This capability supports universal low-voltage translation across various voltage nodes, including 1.5 V, 1.8 V, 2.5 V, and 3.3 V. The device includes dynamic drive capability equivalent to standard outputs with a drive strength of ±24 mA, and it utilizes DOC,Ñ¢ circuitry to dynamically adjust output impedance, which helps reduce noise. Control inputs are referenced to VCCB, and the device supports partial-power-down mode through I_off circuitry, preventing backflow current when powered down. The SN74AVCB164245 is suitable for applications requiring asynchronous communication between data buses and is fully specified for operation in the temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74AVCB164245 is a 16-bit dual-supply bus transceiver designed for bidirectional data communication between two voltage domains. It features configurable voltage translation, allowing it to operate with supply voltages ranging from 1.4 V to 3.6 V on both the A and B ports. This capability supports universal low-voltage translation across various voltage nodes, including 1.5 V, 1.8 V, 2.5 V, and 3.3 V. The device includes dynamic drive capability equivalent to standard outputs with a drive strength of ±24 mA, and it utilizes DOC,Ñ¢ circuitry to dynamically adjust output impedance, which helps reduce noise. Control inputs are referenced to VCCB, and the device supports partial-power-down mode through I_off circuitry, preventing backflow current when powered down. The SN74AVCB164245 is suitable for applications requiring asynchronous communication between data buses and is fully specified for operation in the temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs - SN74AVCB164245GR - Texas Instruments
Dallas, TX, United States
SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs
SN74AVCB164245GR
SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs SN74AVCB164245GR
16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85

16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 3.6V TSSOP Interface Transceiver IC
732-SN74AVCB164245GR
16-bit 3.6V TSSOP Interface Transceiver IC 732-SN74AVCB164245GR
16-Bit Bidirectional Bus Transceiver, 3-State, 400Mbps, 1.4-3.6V, TSSOP Product overview: SN74AVCB164245GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCB164245GR can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Bus Transceiver, 3-State, 400Mbps, 1.4-3.6V, TSSOP Product overview: SN74AVCB164245GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVCB164245GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AVCB164245GR 732-SN74AVCB164245GR
Product Name SN74AVCB164245 16-Bit Dual-Supply Bus Transceiver w/ Config. Xlation and 3-State Outputs 16-bit 3.6V TSSOP Interface Transceiver IC
Technology AVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.5,1.8,2.5,3.3
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details