Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AVC4T245RSVR

Description
IC TRANSLATION TXRX 3.6V 16UQFN
Description
IC TRANSLATION TXRX 3.6V 16UQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC4T245RSVR is a dual-bit bus transceiver designed for configurable voltage translation with 3-state outputs. It supports a wide power supply range from 1.2V to 3.6V, allowing for universal low-voltage bidirectional translation between various voltage levels including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The device features 4.6V tolerant I/Os and is optimized for data rates up to 380Mbps, depending on the voltage translation configuration. This transceiver is suitable for asynchronous communication between two data buses, with control inputs that determine the direction of data flow and enable high-impedance states. It includes partial power-down capabilities with I_{off} support, preventing backflow current when powered down. The device also boasts robust ESD protection, exceeding industry standards, making it suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. The SN74AVC4T245RSVR is available in a compact UQFN package, making it suitable for space-constrained designs. Its performance characteristics and flexibility make it a viable option for engineers looking for reliable voltage translation solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SN74AVC4T245RSVR is a dual-bit bus transceiver designed for configurable voltage translation with 3-state outputs. It supports a wide power supply range from 1.2V to 3.6V, allowing for universal low-voltage bidirectional translation between various voltage levels including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The device features 4.6V tolerant I/Os and is optimized for data rates up to 380Mbps, depending on the voltage translation configuration. This transceiver is suitable for asynchronous communication between two data buses, with control inputs that determine the direction of data flow and enable high-impedance states. It includes partial power-down capabilities with I_{off} support, preventing backflow current when powered down. The device also boasts robust ESD protection, exceeding industry standards, making it suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. The SN74AVC4T245RSVR is available in a compact UQFN package, making it suitable for space-constrained designs. Its performance characteristics and flexibility make it a viable option for engineers looking for reliable voltage translation solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC4T245RSVR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AVC4T245RSVR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AVC4T245RSVR
IC TRANSLATION TXRX 3.6V 16UQFN

IC TRANSLATION TXRX 3.6V 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AVC4T245RSVR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - AS225-313LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details