Qorvo 13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC AWMF-0241

Description
The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas. The AWMF-0241 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Receive (Rx) SATCOM beamformer IC: AWMF-0240. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.
Request a Quote Datasheet
Description
The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas. The AWMF-0241 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Receive (Rx) SATCOM beamformer IC: AWMF-0240. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Greensboro, NC, United States
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC
AWMF-0241
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC AWMF-0241
The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas. The AWMF-0241 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Receive (Rx) SATCOM beamformer IC: AWMF-0240. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.

The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas.

The AWMF-0241 features our patented ZERO-CAL® technology and is complemented with the Ku-Band Receive (Rx) SATCOM beamformer IC: AWMF-0240. Using AWMF-0240 and AWMF-0241 together, satellite user terminal providers can now achieve industry's smallest, lowest power, highest efficiency and cost-effective phased array active antennas.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0241
Product Name 13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details