32-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 96-LFBGA -40 to 85
32-Bit Bus Transceiver, 380Mbps, 3-State, CMOS, BGA Product overview: SN74AVC32T245ZKER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, BGA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC32T245ZKE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC32T245ZKER | 704-SN74AVC32T245ZKER |
| Product Name | SN74AVC32T245 32-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | 32-bit BGA Interface Transceiver IC |
| Device Type | Transceiver | Transceiver |
| Supply Voltage | 1.2V; 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |