Dual-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 8-DSBGA -40 to 85
DUALBIT BUS TRANSCEIVER, 74AVC2T45; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC2T45YZPR | 26AJ9263 |
| Product Name | SN74AVC2T45 Dual-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Dualbit Bus Transceiver, 74Avc2T45; Supply Voltage Min Texas Instruments |
| Technology | AVC | |
| Device Type | Transceiver | |
| Features | RoHS | |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 | Other; 1.2V |