Texas Instruments SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC1T45DRLR

Description
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SOT -40 to 85
Request a Quote
Description
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC1T45DRLR is a single-bit dual-supply bus transceiver designed for configurable voltage translation and features 3-state outputs. It operates with power supply voltages ranging from 1.2V to 3.6V on both the A and B ports, allowing for bidirectional communication between various low-voltage nodes. The device supports data rates up to 500 Mbps for 1.8V to 3.3V translation and has a V_{CC} isolation feature that places both ports in a high-impedance state if either V_{CC} input is grounded. The transceiver is capable of driving outputs with a current of ±12mA at 3.3V and is tolerant to input voltages up to 4.6V. It includes a partial-power-down mode with I_{off} support, preventing backflow current when powered down. The device is suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. It is packaged in a compact SOT-5X3 format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74AVC1T45DRLR is a single-bit dual-supply bus transceiver designed for configurable voltage translation and features 3-state outputs. It operates with power supply voltages ranging from 1.2V to 3.6V on both the A and B ports, allowing for bidirectional communication between various low-voltage nodes. The device supports data rates up to 500 Mbps for 1.8V to 3.3V translation and has a V_{CC} isolation feature that places both ports in a high-impedance state if either V_{CC} input is grounded. The transceiver is capable of driving outputs with a current of ±12mA at 3.3V and is tolerant to input voltages up to 4.6V. It includes a partial-power-down mode with I_{off} support, preventing backflow current when powered down. The device is suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. It is packaged in a compact SOT-5X3 format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs - SN74AVC1T45DRLR - Texas Instruments
Dallas, TX, United States
SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
SN74AVC1T45DRLR
SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs SN74AVC1T45DRLR
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SOT -40 to 85

Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SOT -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
732-SN74AVC1T45DRLR
Dual Interface Transceiver IC 732-SN74AVC1T45DRLR
1-Bit Dual-Supply Bus Transceiver, 500Mbps, 3-State, SOT Product overview: SN74AVC1T45DRLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC1T45DRLR can be used for catalog matching and distributor lookup.

1-Bit Dual-Supply Bus Transceiver, 500Mbps, 3-State, SOT Product overview: SN74AVC1T45DRLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC1T45DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AVC1T45DRLR 732-SN74AVC1T45DRLR
Product Name SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs Dual Interface Transceiver IC
Technology AVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers