Single-bit dual-supply bus transceiver with configurable voltage translation between 1.2V and 3.6V and 3-state outputs, in a 6-pin SOT-23 package measuring 2.9mm × 2.8mm, operating from -40°C to 85°C with ±12mA output drive at 3.3V and I/Os tolerant to 4.6V.
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 6-SOT-23 -40 to 85
1-Bit Dual-Supply Bus Transceiver, 500Mbps, 3-State, SOT-23 Product overview: SN74AVC1T45DBVT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOT-23, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74AVC1T45DBVT can be used for catalog matching and distributor lookup.
Texas Instruments SN74AVC1T45DBVT
Texas Instruments SN74AVC1T45DBVT
Texas Instruments SN74AVC1T45DBVT
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AVC1T45DBVT | 732-SN74AVC1T45DBVT | 6606764P | 6606764 |
| Product Name | SN74AVC1T45 Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Dual SOT-23 Interface Transceiver IC | Bus Transceivers | Bus Transceivers |
| Technology | AVC | |||
| Device Type | Transceiver | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus transceiver |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.2,1.5,1.8,2.5,3.3 |