Texas Instruments SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs SN74AVC16834DGVR

Description
18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Description
18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit universal bus driver with 3-state outputs, available in a 56-pin TVSOP package measuring 6.8 mm in height, designed for operation from -40°C to 85°C with a supply voltage range of 1.2 V to 3.6 V and Dynamic Output Control (DOC™) circuitry for noise reduction. The device supports mixed-voltage-mode communications, partial-power-down operation, and exceeds 2000 V HBM and 200 V MM ESD protection levels.

Datasheet Summary
Powered by GS/AI

18-bit universal bus driver with 3-state outputs, available in a 56-pin TVSOP package measuring 6.8 mm in height, designed for operation from -40°C to 85°C with a supply voltage range of 1.2 V to 3.6 V and Dynamic Output Control (DOC™) circuitry for noise reduction. The device supports mixed-voltage-mode communications, partial-power-down operation, and exceeds 2000 V HBM and 200 V MM ESD protection levels.

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - SN74AVC16834DGVR - Texas Instruments
Dallas, TX, United States
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs
SN74AVC16834DGVR
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs SN74AVC16834DGVR
18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85

18-Bit Universal Bus Driver With 3-State Outputs 56-TVSOP -40 to 85

Buy Now Datasheet
Universal Bus Functions - 296-9803-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-9803-2-ND
Universal Bus Functions 296-9803-2-ND
Universal Bus Driver 18-Bit 56-TVSOP

Universal Bus Driver 18-Bit 56-TVSOP

Buy Now Datasheet
Singapore, Singapore
12mA 3.6V Interface Transceiver IC
725-SN74AVC16834DGVR
12mA 3.6V Interface Transceiver IC 725-SN74AVC16834DGVR
18-Bit 3-State Bus Driver, CMOS, 12mA, 3.6V, TFSOP Product overview: SN74AVC16834DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12mA, 3.6V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74AVC16834DGVR can be used for catalog matching and distributor lookup.

18-Bit 3-State Bus Driver, CMOS, 12mA, 3.6V, TFSOP Product overview: SN74AVC16834DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12mA, 3.6V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74AVC16834DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Universal Bus Functions - SN74AVC16834DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74AVC16834DGVR
Universal Bus Functions SN74AVC16834DGVR
Universal Bus Driver 18-Bit 56-TVSOP

Universal Bus Driver 18-Bit 56-TVSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AVC16834DGVR 296-9803-2-ND 725-SN74AVC16834DGVR SN74AVC16834DGVR
Product Name SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs Universal Bus Functions 12mA 3.6V Interface Transceiver IC Universal Bus Functions
Technology AVC
Device Type Line / Bus Driver Transceiver Line / Bus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54ACT541F3A - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
74AC16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 74AC16244DGGRG4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details