Texas Instruments SN74AVC16244 16-Bit Buffer/Driver With 3-State Outputs SN74AVC16244DGVR

Description
16-Bit Buffer/Driver With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Buffer/Driver With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16244 16-Bit Buffer/Driver With 3-State Outputs - SN74AVC16244DGVR - Texas Instruments
Dallas, TX, United States
SN74AVC16244 16-Bit Buffer/Driver With 3-State Outputs
SN74AVC16244DGVR
SN74AVC16244 16-Bit Buffer/Driver With 3-State Outputs SN74AVC16244DGVR
16-Bit Buffer/Driver With 3-State Outputs 48-TVSOP -40 to 85

16-Bit Buffer/Driver With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AVC16244DGVR - 1254114-SN74AVC16244DGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AVC16244DGVR
1254114-SN74AVC16244DGVR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AVC16244DGVR 1254114-SN74AVC16244DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1254114-SN74AVC16244 DGVR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74AVC16244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254114-SN74AVC16244DGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74AVC16244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 3.6V Interface Transceiver IC
704-SN74AVC16244DGVR
16-bit 3.6V Interface Transceiver IC 704-SN74AVC16244DGVR
16-Bit 3-State Buffer/Driver, CMOS, 1.7ns, 3.6V Product overview: SN74AVC16244DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC16244DGVR can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, CMOS, 1.7ns, 3.6V Product overview: SN74AVC16244DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AVC16244DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AVC16244DGVR 1254114-SN74AVC16244DGVR 704-SN74AVC16244DGVR
Product Name SN74AVC16244 16-Bit Buffer/Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74AVC16244DGVR 16-bit 3.6V Interface Transceiver IC
Technology AVC
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details