Texas Instruments SN74AUP3G34 Low-Power Triple Buffer Gate SN74AUP3G34DCUR

Description
Low-Power Triple Buffer Gate 8-US8 -40 to 85
Request a Quote Datasheet
Description
Low-Power Triple Buffer Gate 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP3G34 Low-Power Triple Buffer Gate - SN74AUP3G34DCUR - Texas Instruments
Dallas, TX, United States
SN74AUP3G34 Low-Power Triple Buffer Gate
SN74AUP3G34DCUR
SN74AUP3G34 Low-Power Triple Buffer Gate SN74AUP3G34DCUR
Low-Power Triple Buffer Gate 8-US8 -40 to 85

Low-Power Triple Buffer Gate 8-US8 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74AUP3G34DCUR
Product Name SN74AUP3G34 Low-Power Triple Buffer Gate
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Logic Family AUP
Propagation Delay 32.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers