The SN74AUP3G06 is a low-power triple inverter buffer/driver with open-drain outputs, designed for battery-powered portable applications. It operates across a supply voltage range of 0.8 V to 3.6 V and supports mixed-mode signal operation with 3.6-V I/O tolerance. The SN74AUP3G06DCUR variant is packaged in an 8-pin VSSOP (DCU) with dimensions compatible with a tape and reel format of 180.0 mm reel diameter, 8.4 mm tape width, and 8.0 mm pin 1 quadrant orientation. It has a maximum static power consumption of 0.9 mA, a typical dynamic power capacitance of 4.3 pF at 3.3 V, and a propagation delay of 4.3 ns at 3.3 V. The device is fully specified for operation from -40°C to 85°C, meets JESD78 Class II latch-up performance, and complies with JESD22 ESD standards for 2000-V human-body model and 1000-V charged-device model. The I_off circuitry supports partial-power-down mode operation.
Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs 8-US8 -40 to 85
Win Source Part Number: 1257909-SN74AUP3G06D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUP3G06DCURR,TE
Base Product Number: 74AUP3G06
3-CH Inverting Buffer/Driver, Open Drain CMOS, 8-Pin VSSOP Product overview: SN74AUP3G06DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G06DCUR can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Open Drain 8-VSSOP
Inverter IC 3 Channel Open Drain 8-VSSOP
Inverter IC 3 Channel Open Drain 8-VSSOP
IC INVERTER OD 3CH 3-INP 8VSSOP
Inverter IC 3 Channel Open Drain 8-VSSOP
IC INVERTER 3CH 3-INP 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP3G06DCUR | 1257909-SN74AUP3G06DCUR | 705-SN74AUP3G06DCUR | 296-SN74AUP3G06DCURTR-ND | SN74AUP3G06DCUR | SN74AUP3G06DCUR | SN74AUP3G06DCUR |
| Product Name | SN74AUP3G06 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT; Inverter | Buffer/Driver; Buffer/Driver | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V | 3.6V | |
| Logic Family | AUP | AUP | |||||
| Propagation Delay | 25.3 ns | 10.5 ns | 10.5 ns | ||||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |